EM90L-150R-100W -- HUSHCUT® SERIES END MILL
Greenleaf Corporation
HushCut® Series End Mill
EM90L-150R-100W
Description
0° lead end mill
Description
0° lead end mill
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
EM90L-150R-100W |
|
Product Name
|
HushCut® Series End Mill |
|
Cutter Type
|
Endmill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.236 inch (6.0 mm)
Shank
0.236 inch (6.0 mm)
View Details
Cutter Type
Endmill
Cutting Ends
Single
Cutting Application
Wood
View Details
Cutter Type
Straight & Groove Forming Bits: Veining - Single Flute
View Details
Cutter Type
Endmill
Geometry
Square
Cutting Ends
Single
View Details