Greenleaf Corporation 55° Diamond Insert DNGN-433

Description
Negative geometry, no hole
Description
Negative geometry, no hole

Suppliers

Company
Product
Description
Supplier Links
55° Diamond Insert - DNGN-433 - Greenleaf Corporation
Saegertown, PA, United States
55° Diamond Insert
DNGN-433
55° Diamond Insert DNGN-433
Negative geometry, no hole

Negative geometry, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number DNGN-433
Product Name 55° Diamond Insert
Application Milling; Turning
Shape Diamond
Tip Angle 55°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Inserts for Back Turning in Tough Materials for Longer Tool Life - Style BT - WhizCut of Sweden AB
Specs
Application Turning
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Carbide 80° Diamond Flat Top Insert - CNMA-643 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details