Greenleaf Corporation Carbide 80° Diamond Flat Top Insert CNMA-643

Description
80 degree diamond insert, flat top config
Description
80 degree diamond insert, flat top config

Suppliers

Company
Product
Description
Supplier Links
Carbide 80° Diamond Flat Top Insert - CNMA-643 - Greenleaf Corporation
Saegertown, PA, United States
Carbide 80° Diamond Flat Top Insert
CNMA-643
Carbide 80° Diamond Flat Top Insert CNMA-643
80 degree diamond insert, flat top config

80 degree diamond insert, flat top config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNMA-643
Product Name Carbide 80° Diamond Flat Top Insert
Application Milling; Turning
Shape Diamond
Tip Angle 80°
I.C. 0.750 inch (19.0 mm)
Thickness 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Inserts for Back Turning in Sticky Materials - Style BP - WhizCut of Sweden AB
Specs
Application Turning
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
55° V-Bottom Insert - DPGN-442V - Greenleaf Corporation
Specs
Application Milling
Shape V-Bottom
Tip Angle 35°
View Details