Greenleaf Corporation 55° Diamond Insert DNGN-322

Description
Negative geometry, no hole
Description
Negative geometry, no hole

Suppliers

Company
Product
Description
Supplier Links
55° Diamond Insert - DNGN-322 - Greenleaf Corporation
Saegertown, PA, United States
55° Diamond Insert
DNGN-322
55° Diamond Insert DNGN-322
Negative geometry, no hole

Negative geometry, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number DNGN-322
Product Name 55° Diamond Insert
Application Milling; Turning
Shape Diamond
Tip Angle 55°
I.C. 0.375 inch (9.5 mm)
Thickness 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
WhizThread Threading Inserts for Threading NPTF - Style T-NPTF - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.043 inch (1.1 mm)
View Details
Flat Nose Grooving Insert - GTS-6250-1 - Greenleaf Corporation
Specs
Application Boring; Turning
Shape Groove/Turn Shape
Tip Angle 90°
View Details