Greenleaf Corporation Flat Nose Grooving Insert GTS-6250-1

Description
A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.
Description
A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.

Suppliers

Company
Product
Description
Supplier Links
Flat Nose Grooving Insert - GTS-6250-1 - Greenleaf Corporation
Saegertown, PA, United States
Flat Nose Grooving Insert
GTS-6250-1
Flat Nose Grooving Insert GTS-6250-1
A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.

A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number GTS-6250-1
Product Name Flat Nose Grooving Insert
Application Boring; Turning
Shape Groove/Turn Shape
Tip Angle 90°
Thickness 0.250 inch (6.3 mm)
Radius 0.015 inch (0.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

55° Diamond Insert - DNGA-443 - Greenleaf Corporation
Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 55°
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details