Greenleaf Corporation 55° Diamond Chip Control Insert DNGG-542-TF

Description
55 degree diamond insert, precision finishing config
Description
55 degree diamond insert, precision finishing config

Suppliers

Company
Product
Description
Supplier Links
55° Diamond Chip Control Insert - DNGG-542-TF - Greenleaf Corporation
Saegertown, PA, United States
55° Diamond Chip Control Insert
DNGG-542-TF
55° Diamond Chip Control Insert DNGG-542-TF
55 degree diamond insert, precision finishing config

55 degree diamond insert, precision finishing config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number DNGG-542-TF
Product Name 55° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 55°
I.C. 0.625 inch (15.9 mm)
Thickness 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Gap Filler Removal (GFR) Bits -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Type K Radial Inserts for Parting Off, 15° Angular Cut - Style Z - WhizCut of Sweden AB
Specs
Application Cutoff
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Tube Scarfing Insert - S-SNUN-46-C - Greenleaf Corporation
Specs
Application Boring; Turning
Shape Scarfing Shape
I.C. 0.500 inch (12.7 mm)
View Details