Greenleaf Corporation Tube Scarfing Insert S-SNUN-46-C

Description
Ceramic style insert, no hole configuration
Description
Ceramic style insert, no hole configuration

Suppliers

Company
Product
Description
Supplier Links
Tube Scarfing Insert - S-SNUN-46-C - Greenleaf Corporation
Saegertown, PA, United States
Tube Scarfing Insert
S-SNUN-46-C
Tube Scarfing Insert S-SNUN-46-C
Ceramic style insert, no hole configuration

Ceramic style insert, no hole configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number S-SNUN-46-C
Product Name Tube Scarfing Insert
Application Boring; Turning
Shape Scarfing Shape
I.C. 0.500 inch (12.7 mm)
Thickness 0.375 inch (9.5 mm)
Radius 0.590 inch (15.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
WhizThread Threading Inserts for Micro Threading UN - Style T-UN - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.043 inch (1.1 mm)
View Details
Square Flat Top Insert - SNMA-323 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Square
Tip Angle 90°
View Details