Greenleaf Corporation Flat Nose Grooving Insert GTS-6250-2

Description
A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.
Description
A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.

Suppliers

Company
Product
Description
Supplier Links
Flat Nose Grooving Insert - GTS-6250-2 - Greenleaf Corporation
Saegertown, PA, United States
Flat Nose Grooving Insert
GTS-6250-2
Flat Nose Grooving Insert GTS-6250-2
A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.

A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number GTS-6250-2
Product Name Flat Nose Grooving Insert
Application Boring; Turning
Shape Groove/Turn Shape
Tip Angle 90°
Thickness 0.250 inch (6.3 mm)
Radius 0.031 inch (0.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Gap Filler Removal (GFR) Discs -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
80° Diamond Flat Top Insert - CPGN-434 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details
High Performance Spade Drill - 1025N-0219 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details