Greenleaf Corporation 80° Diamond Flat Top Insert CPGN-432

Description
Positive diamond geometry, no hole configuration
Description
Positive diamond geometry, no hole configuration

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Flat Top Insert - CPGN-432 - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Flat Top Insert
CPGN-432
80° Diamond Flat Top Insert CPGN-432
Positive diamond geometry, no hole configuration

Positive diamond geometry, no hole configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CPGN-432
Product Name 80° Diamond Flat Top Insert
Application Milling; Turning
Shape Diamond
Tip Angle 80°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
Tube Scarfing Insert - S-SPUB-86-L - Greenleaf Corporation
Specs
Application Boring; Turning
Shape Scarfing Shape
I.C. 1.000 inch (25.4 mm)
View Details
High Performance Spade Drill - 1023N-0205 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details