Greenleaf Corporation 80° Diamond Chip Control Insert CNMG-433-GP2

Description
80 degree diamond insert, general purpose config
Description
80 degree diamond insert, general purpose config

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Chip Control Insert - CNMG-433-GP2 - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Chip Control Insert
CNMG-433-GP2
80° Diamond Chip Control Insert CNMG-433-GP2
80 degree diamond insert, general purpose config

80 degree diamond insert, general purpose config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNMG-433-GP2
Product Name 80° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
ACHN Insert - ACHN-3222LH - Greenleaf Corporation
Greenleaf Corporation
Specs
Application Milling
Shape Rectangular
Tip Angle 85°
View Details
High Performance Spade Drill - 1024T-0209 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details