Greenleaf Corporation 80° Diamond Chip Control Insert CNMG-432-MR2

Description
80 degree diamond insert, medium roughing config
Description
80 degree diamond insert, medium roughing config

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Chip Control Insert - CNMG-432-MR2 - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Chip Control Insert
CNMG-432-MR2
80° Diamond Chip Control Insert CNMG-432-MR2
80 degree diamond insert, medium roughing config

80 degree diamond insert, medium roughing config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNMG-432-MR2
Product Name 80° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® ABNIR Surface Prep Kit -  - Pexco
Specs
Application Shearing or Cutting
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Negative Round Insert - RNGA-65 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Circular
I.C. 0.750 inch (19.0 mm)
View Details
CoroThread® 266 insert for thread turning - 266RG-16MM01C300M 1125 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details