Greenleaf Corporation 80° Diamond Rough Stuff Insert CNGX-452-RS

Description
Negative diamond insert, rough stuff configuration
Description
Negative diamond insert, rough stuff configuration

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Rough Stuff Insert - CNGX-452-RS - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Rough Stuff Insert
CNGX-452-RS
80° Diamond Rough Stuff Insert CNGX-452-RS
Negative diamond insert, rough stuff configuration

Negative diamond insert, rough stuff configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNGX-452-RS
Product Name 80° Diamond Rough Stuff Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
I.C. 0.500 inch (12.7 mm)
Thickness 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Insert - 90020 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
Type K Radial Inserts for Parting Off Against Sub Spindle - Style ZR - WhizCut of Sweden AB
Specs
Application Cutoff
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details