Greenleaf Corporation Negative Triangle Insert TNGA-454

Description
Triangle geometry, screw on configuration
Description
Triangle geometry, screw on configuration

Suppliers

Company
Product
Description
Supplier Links
Negative Triangle Insert - TNGA-454 - Greenleaf Corporation
Saegertown, PA, United States
Negative Triangle Insert
TNGA-454
Negative Triangle Insert TNGA-454
Triangle geometry, screw on configuration

Triangle geometry, screw on configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number TNGA-454
Product Name Negative Triangle Insert
Application Milling; Turning
Shape Triangle
Tip Angle 60°
I.C. 0.500 inch (12.7 mm)
Thickness 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCBN inserts - PCBN braze inserts series - Zhuhai Cersol Technology Co., Ltd.
Zhuhai Cersol Technology Co., Ltd.
Specs
Application Shearing or Cutting
Shape Square
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
Carbide 80° Diamond Flat Top Insert - CNMA-434 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details