Greenleaf Corporation 55° Diamond Chip Control Insert DNMG-433-GP2

Description
55 degree diamond insert, general purpose config
Description
55 degree diamond insert, general purpose config

Suppliers

Company
Product
Description
Supplier Links
55° Diamond Chip Control Insert - DNMG-433-GP2 - Greenleaf Corporation
Saegertown, PA, United States
55° Diamond Chip Control Insert
DNMG-433-GP2
55° Diamond Chip Control Insert DNMG-433-GP2
55 degree diamond insert, general purpose config

55 degree diamond insert, general purpose config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number DNMG-433-GP2
Product Name 55° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 55°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
Carbide 80° Diamond Flat Top Insert - CNGN-634 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details
Universal Spade Drill Series C - 10234-0131 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details