Greenleaf Corporation 80° Ceramic Diamond Insert CNGA-653

Description
Negative diamond insert, screw on configuration
Description
Negative diamond insert, screw on configuration

Suppliers

Company
Product
Description
Supplier Links
80° Ceramic Diamond Insert - CNGA-653 - Greenleaf Corporation
Saegertown, PA, United States
80° Ceramic Diamond Insert
CNGA-653
80° Ceramic Diamond Insert CNGA-653
Negative diamond insert, screw on configuration

Negative diamond insert, screw on configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNGA-653
Product Name 80° Ceramic Diamond Insert
Application Milling; Turning
Shape Diamond
Tip Angle 80°
I.C. 0.750 inch (19.0 mm)
Thickness 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Inserts for Back Turning in Tough Materials for Longer Tool Life - Style BT - WhizCut of Sweden AB
Specs
Application Turning
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Roll Turning Insert - C-CDH-43 - Greenleaf Corporation
Greenleaf Corporation
Specs
Application Milling
Shape Circular; C-CDH
I.C. 1.000 inch (25.4 mm)
View Details