Greenleaf Corporation Roll Turning Insert C-CDH-43

Description
Circular geometry, screw on configuration
Description
Circular geometry, screw on configuration

Suppliers

Company
Product
Description
Supplier Links
Roll Turning Insert - C-CDH-43 - Greenleaf Corporation
Saegertown, PA, United States
Roll Turning Insert
C-CDH-43
Roll Turning Insert C-CDH-43
Circular geometry, screw on configuration

Circular geometry, screw on configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number C-CDH-43
Product Name Roll Turning Insert
Application Milling
Shape Circular; C-CDH
I.C. 1.000 inch (25.4 mm)
Thickness 0.750 inch (19.0 mm)
Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Gap Filler Removal (GFR) Bits -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Inserts for Back Turning in Tough Materials for Longer Tool Life - Style BT - WhizCut of Sweden AB
Specs
Application Turning
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Carbide 55° Diamond Flat Top Insert - DNMA-543 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 55°
View Details