Greenleaf Corporation Carbide 55° Diamond Flat Top Insert DNMA-543

Description
55 degree diamond insert, flat top config
Description
55 degree diamond insert, flat top config

Suppliers

Company
Product
Description
Supplier Links
Carbide 55° Diamond Flat Top Insert - DNMA-543 - Greenleaf Corporation
Saegertown, PA, United States
Carbide 55° Diamond Flat Top Insert
DNMA-543
Carbide 55° Diamond Flat Top Insert DNMA-543
55 degree diamond insert, flat top config

55 degree diamond insert, flat top config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number DNMA-543
Product Name Carbide 55° Diamond Flat Top Insert
Application Milling; Turning
Shape Diamond
Tip Angle 55°
I.C. 0.625 inch (15.9 mm)
Thickness 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Insert - 90020 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
Type K Radial Inserts for Parting Off, 30° Angular Cut - Style U - WhizCut of Sweden AB
Specs
Application Cutoff
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details