Greene, Tweed & Co. ENERLIP Pressure Variable Seals Series

Description
The Greene, Tweed Enerlip® and Enerlip HP are high-performance, low leakage, pressure-variable seals developed to combine low breakaway friction with ease of installation. The unidirectional seal consists of a specially shaped elastomeric energizer with a mating PTFE-type heel bearing. At low pressure the Enerlip functions as a partially capped, single-acting elastomer lip seal. The elastomeric element’s wide footprint provides excellent sealing capability. As pressure increases, the elastomeric element is forced up the ramp of the PTFE element, reducing the elastomeric footprint length to provide lower friction and wear. At high pressure the Enerlip acts as an activated PTFE seal, with optimum sealing action at pressures from 0 to 8,000 psi (0 to 550 bar). Features & Benefits The elastomeric footprint is reduced as the elastomeric element is forced up the PTFE ramp, providing lower friction and wear The wiping action of the elastomeric element provides effective leakage control compared to conventional cap seals Functions as a pressure-actuated cap capable of withstanding high pressures Functions as a partially capped, single-acting, elastomeric lip seal capable of withstanding low pressures Provides for optimized sealing across the pressure range leading to resistance to wear and extrusion Unidirectional design ensures no pressure entrapment when used in tandem seal arrangements APPLICATIONS Tandem seal design applications found in utility and landing gear actuation systems Primary and secondary flight control systems
Datasheet
Description
The Greene, Tweed Enerlip® and Enerlip HP are high-performance, low leakage, pressure-variable seals developed to combine low breakaway friction with ease of installation. The unidirectional seal consists of a specially shaped elastomeric energizer with a mating PTFE-type heel bearing. At low pressure the Enerlip functions as a partially capped, single-acting elastomer lip seal. The elastomeric element’s wide footprint provides excellent sealing capability. As pressure increases, the elastomeric element is forced up the ramp of the PTFE element, reducing the elastomeric footprint length to provide lower friction and wear. At high pressure the Enerlip acts as an activated PTFE seal, with optimum sealing action at pressures from 0 to 8,000 psi (0 to 550 bar). Features & Benefits The elastomeric footprint is reduced as the elastomeric element is forced up the PTFE ramp, providing lower friction and wear The wiping action of the elastomeric element provides effective leakage control compared to conventional cap seals Functions as a pressure-actuated cap capable of withstanding high pressures Functions as a partially capped, single-acting, elastomeric lip seal capable of withstanding low pressures Provides for optimized sealing across the pressure range leading to resistance to wear and extrusion Unidirectional design ensures no pressure entrapment when used in tandem seal arrangements APPLICATIONS Tandem seal design applications found in utility and landing gear actuation systems Primary and secondary flight control systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ENERLIP Pressure Variable Seals Series -  - Greene, Tweed & Co.
Kulpsville, PA, USA
ENERLIP Pressure Variable Seals Series
ENERLIP Pressure Variable Seals Series
The Greene, Tweed Enerlip® and Enerlip HP are high-performance, low leakage, pressure-variable seals developed to combine low breakaway friction with ease of installation. The unidirectional seal consists of a specially shaped elastomeric energizer with a mating PTFE-type heel bearing. At low pressure the Enerlip functions as a partially capped, single-acting elastomer lip seal. The elastomeric element’s wide footprint provides excellent sealing capability. As pressure increases, the elastomeric element is forced up the ramp of the PTFE element, reducing the elastomeric footprint length to provide lower friction and wear. At high pressure the Enerlip acts as an activated PTFE seal, with optimum sealing action at pressures from 0 to 8,000 psi (0 to 550 bar). Features & Benefits The elastomeric footprint is reduced as the elastomeric element is forced up the PTFE ramp, providing lower friction and wear The wiping action of the elastomeric element provides effective leakage control compared to conventional cap seals Functions as a pressure-actuated cap capable of withstanding high pressures Functions as a partially capped, single-acting, elastomeric lip seal capable of withstanding low pressures Provides for optimized sealing across the pressure range leading to resistance to wear and extrusion Unidirectional design ensures no pressure entrapment when used in tandem seal arrangements APPLICATIONS Tandem seal design applications found in utility and landing gear actuation systems Primary and secondary flight control systems

The Greene, Tweed Enerlip® and Enerlip HP are high-performance, low leakage, pressure-variable seals developed to combine low breakaway friction with ease of installation.

The unidirectional seal consists of a specially shaped elastomeric energizer with a mating PTFE-type heel bearing. At low pressure the Enerlip functions as a partially capped, single-acting elastomer lip seal. The elastomeric element’s wide footprint provides excellent sealing capability. As pressure increases, the elastomeric element is forced up the ramp of the PTFE element, reducing the elastomeric footprint length to provide lower friction and wear. At high pressure the Enerlip acts as an activated PTFE seal, with optimum sealing action at pressures from 0 to 8,000 psi (0 to 550 bar).

Features & Benefits

  • The elastomeric footprint is reduced as the elastomeric element is forced up the PTFE ramp, providing lower friction and wear
  • The wiping action of the elastomeric element provides effective leakage control compared to conventional cap seals
  • Functions as a pressure-actuated cap capable of withstanding high pressures
  • Functions as a partially capped, single-acting, elastomeric lip seal capable of withstanding low pressures
  • Provides for optimized sealing across the pressure range leading to resistance to wear and extrusion
  • Unidirectional design ensures no pressure entrapment when used in tandem seal arrangements

APPLICATIONS

  • Tandem seal design applications found in utility and landing gear actuation systems
  • Primary and secondary flight control systems
Supplier's Site Datasheet

Technical Specifications

  Greene, Tweed & Co.
Product Category Hydraulic Seals and Pneumatic Seals
Product Name ENERLIP Pressure Variable Seals Series
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Fluoroelastomer (FKM) (optional feature); Flourosilicone (FVMQ) (optional feature); Nitrile (NBR) (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Piston Seal -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Seal Type Piston Ring
View Details
Oilfield Seals - EnDura® E90SR - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Fluoroelastomer (FKM) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); FFKM
View Details
Spring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Polyetheretherketon (PEEK) (optional feature); Polytetrafluoroethylene (PTFE) (optional feature)
Seal Features Spring-energized; Integral Wiper / Scraper (optional feature)
Action Double Acting
View Details
Vee Packing -  - KC Seals, Inc.
KC Seals, Inc.
Specs
Seal Type Vee Packing
View Details