Greene, Tweed & Co. AGT Rings Series

Description
HIGH-PERFORMANCE BIDIRECTIONAL SEALS Greene, Tweed’s AGT® ring, a double-acting rod or piston seal, provides the quality and reliability the Aerospace industry requires. The AGT ring offers an outstanding combination of easy installation, low leakage and long service life for exceptional performance in many static and dynamic sealing applications. Constructed of superior elastomers and thermoplastics to withstand harsh fluid and service conditions, the AGT ring resists O-ring roll and spiral failure. FEATURES & BENEFITS Pressure responsive action causes hydromechanic activation of anti-extrusion rings Geometrically locked assembly and wide base “T” geometry eliminate seal roll and spiral failure Optimization of anti-extrusion ring material can extend seal life, lower leakage and aid sealability Retrofits existing MIL-G-5514/AS4716 and AS4832 glands Broad fluid and temperature resistance APPLICATIONS Landing gear (e.g., end caps and static seals for actuators) Accumulators and reservoirs Actuators (e.g., door actuators) Flight controls (e.g., spoilers, rudders, aileron, etc)
Datasheet
Description
HIGH-PERFORMANCE BIDIRECTIONAL SEALS Greene, Tweed’s AGT® ring, a double-acting rod or piston seal, provides the quality and reliability the Aerospace industry requires. The AGT ring offers an outstanding combination of easy installation, low leakage and long service life for exceptional performance in many static and dynamic sealing applications. Constructed of superior elastomers and thermoplastics to withstand harsh fluid and service conditions, the AGT ring resists O-ring roll and spiral failure. FEATURES & BENEFITS Pressure responsive action causes hydromechanic activation of anti-extrusion rings Geometrically locked assembly and wide base “T” geometry eliminate seal roll and spiral failure Optimization of anti-extrusion ring material can extend seal life, lower leakage and aid sealability Retrofits existing MIL-G-5514/AS4716 and AS4832 glands Broad fluid and temperature resistance APPLICATIONS Landing gear (e.g., end caps and static seals for actuators) Accumulators and reservoirs Actuators (e.g., door actuators) Flight controls (e.g., spoilers, rudders, aileron, etc)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AGT Rings Series -  - Greene, Tweed & Co.
Kulpsville, PA, USA
AGT Rings Series
AGT Rings Series
HIGH-PERFORMANCE BIDIRECTIONAL SEALS Greene, Tweed’s AGT® ring, a double-acting rod or piston seal, provides the quality and reliability the Aerospace industry requires. The AGT ring offers an outstanding combination of easy installation, low leakage and long service life for exceptional performance in many static and dynamic sealing applications. Constructed of superior elastomers and thermoplastics to withstand harsh fluid and service conditions, the AGT ring resists O-ring roll and spiral failure. FEATURES & BENEFITS Pressure responsive action causes hydromechanic activation of anti-extrusion rings Geometrically locked assembly and wide base “T” geometry eliminate seal roll and spiral failure Optimization of anti-extrusion ring material can extend seal life, lower leakage and aid sealability Retrofits existing MIL-G-5514/AS4716 and AS4832 glands Broad fluid and temperature resistance APPLICATIONS Landing gear (e.g., end caps and static seals for actuators) Accumulators and reservoirs Actuators (e.g., door actuators) Flight controls (e.g., spoilers, rudders, aileron, etc)

HIGH-PERFORMANCE BIDIRECTIONAL SEALS

Greene, Tweed’s AGT® ring, a double-acting rod or piston seal, provides the quality and reliability the Aerospace industry requires. The AGT ring offers an outstanding combination of easy installation, low leakage and long service life for exceptional performance in many static and dynamic sealing applications.

Constructed of superior elastomers and thermoplastics to withstand harsh fluid and service conditions, the AGT ring resists O-ring roll and spiral failure.

FEATURES & BENEFITS

  • Pressure responsive action causes hydromechanic activation of anti-extrusion rings
  • Geometrically locked assembly and wide base “T” geometry eliminate seal roll and spiral failure
  • Optimization of anti-extrusion ring material can extend seal life, lower leakage and aid sealability
  • Retrofits existing MIL-G-5514/AS4716 and AS4832 glands
  • Broad fluid and temperature resistance

APPLICATIONS

  • Landing gear (e.g., end caps and static seals for actuators)
  • Accumulators and reservoirs
  • Actuators (e.g., door actuators)
  • Flight controls (e.g., spoilers, rudders, aileron, etc)
Supplier's Site Datasheet

Technical Specifications

  Greene, Tweed & Co.
Product Category Hydraulic Seals and Pneumatic Seals
Product Name AGT Rings Series
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Fluoroelastomer (FKM) (optional feature); Flourosilicone (FVMQ) (optional feature); Nitrile (NBR) (optional feature)
Orientation / Direction Rod Seal (optional feature); Piston Seal (optional feature)
Action Double Acting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe wiper seal -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details
T Style Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Orientation / Direction Rod Seal
Operating Temperature -150 to 600 F (-101 to 316 C)
View Details
Oilfield Seals - EnDura® E90SR - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Ethylene Propylene (optional feature); Fluoroelastomer (FKM) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature); FFKM
View Details
Total Seal, Inc.
Specs
Seal Type Piston Ring
Design Units English
Housing I.D. or Seal O.D. 4 inch (102 mm)
View Details