Green Textile Associates, Inc. OJ-2816

Description
Structure: Jersey Overall Width: 16 Cuttable Width: 16 Weight per Linear Yard: 5.3
Description
Structure: Jersey Overall Width: 16 Cuttable Width: 16 Weight per Linear Yard: 5.3

Suppliers

Company
Product
Description
Supplier Links
Structure: Jersey Overall Width: 16 Cuttable Width: 16 Weight per Linear Yard: 5.3

Structure: Jersey
Overall Width: 16
Cuttable Width: 16
Weight per Linear Yard: 5.3

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number OJ-2816
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Coated Fiberglass - ARMATEX® SILVERSTAR 10 - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material EGlass; Fiberglass; Coated / Sized
Applications Fire
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Felt Sheets - 7336779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.2362 inch (6 mm)
Width / OD 19.69 inch (500 mm)
View Details