Green Textile Associates, Inc. O-T-9025

Description
Structure: Terry Overall Width: 56 Cuttable Width: 54 Weight per Linear Yard: 13.28
Description
Structure: Terry Overall Width: 56 Cuttable Width: 54 Weight per Linear Yard: 13.28

Suppliers

Company
Product
Description
Supplier Links
Structure: Terry Overall Width: 56 Cuttable Width: 54 Weight per Linear Yard: 13.28

Structure: Terry
Overall Width: 56
Cuttable Width: 54
Weight per Linear Yard: 13.28

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number O-T-9025
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Silicone Coated Fiberglass - ARMATEX® SF 45 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details