Green Textile Associates, Inc. FT-2600

Description
Structure: French Terry Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 13.75
Description
Structure: French Terry Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 13.75

Suppliers

Company
Product
Description
Supplier Links
Structure: French Terry Overall Width: 62 Cuttable Width: 60 Weight per Linear Yard: 13.75

Structure: French Terry
Overall Width: 62
Cuttable Width: 60
Weight per Linear Yard: 13.75

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number FT-2600
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Intumescent / Silicone Coated Fiberglass - ARMATEX® SIF 24 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass; Coated / Sized
Features Thermal Insulation
Thickness 0.0240 inch (0.6096 mm)
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details