Green Textile Associates, Inc. BC-F-9967

Description
Structure: Fleece Overall Width: 58 Cuttable Width: 56 Weight per Linear Yard: 9.9
Description
Structure: Fleece Overall Width: 58 Cuttable Width: 56 Weight per Linear Yard: 9.9

Suppliers

Company
Product
Description
Supplier Links
Structure: Fleece Overall Width: 58 Cuttable Width: 56 Weight per Linear Yard: 9.9

Structure: Fleece
Overall Width: 58
Cuttable Width: 56
Weight per Linear Yard: 9.9

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number BC-F-9967
Type Industrial Fabric; Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Low Biopersistence Thermal Insulation Paper - CERMEX® PR2200SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 2479032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 441.0 lbs (200 kg)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details