Greaves Corporation Conduit To Rod Clamp G3

Description
BRONZE MATERIAL WIRE ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION UL, CSA APPROVAL 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
Datasheet
Description
BRONZE MATERIAL WIRE ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION UL, CSA APPROVAL 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G3 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G3
Conduit To Rod Clamp G3
BRONZE MATERIAL WIRE ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION UL, CSA APPROVAL 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
  • BRONZE MATERIAL
  • WIRE ADAPTER TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (4) SCREW CLAMP INSTALLATION
  • UL, CSA APPROVAL
  • 4/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • GROUND-LOK[T] BRAND
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G3
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Pipe Hanger - 141 0250EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 525 lbs (238 kg)
View Details
Conduit To Rod Clamp - G4 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.25 to 2.00 inch (31.75 to 50.80 mm)
View Details