Greaves Corporation Conduit To Rod Clamp G2S-DB

Description
CAST BRONZE BODY, SILICON BRONZE SCREW MATERIAL COPPER WIRE TO PIPE, DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 413C APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE JONES BOND[T] BRAND G MODEL
Datasheet
Description
CAST BRONZE BODY, SILICON BRONZE SCREW MATERIAL COPPER WIRE TO PIPE, DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 413C APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE JONES BOND[T] BRAND G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G2S-DB - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G2S-DB
Conduit To Rod Clamp G2S-DB
CAST BRONZE BODY, SILICON BRONZE SCREW MATERIAL COPPER WIRE TO PIPE, DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL 413C APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE JONES BOND[T] BRAND G MODEL
  • CAST BRONZE BODY, SILICON BRONZE SCREW MATERIAL
  • COPPER WIRE TO PIPE, DIRECT BURIAL USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL 413C APPROVAL
  • 2 AWG STRANDED CONDUCTOR SIZE
  • 1-1/4 TO 2 INCH IPS SIZE
  • JONES BOND[T] BRAND
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G2S-DB
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Pipe Hanger - 4060800S4 - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Pipe Size 8.00 inch (203.20 mm)
View Details
Conduit To Rod Clamp - CZ137 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 2.50 inch (63.50 mm)
View Details
Conduit Hanger - 2010 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction STEEL
View Details