Greaves Corporation Conduit To Rod Clamp G21

Description
BRONZE MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 3/4 INCH ROD SIZE 2-1/2 TO 4 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
Datasheet
Description
BRONZE MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 3/4 INCH ROD SIZE 2-1/2 TO 4 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G21 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G21
Conduit To Rod Clamp G21
BRONZE MATERIAL THREADED CONDUIT ADAPTER TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION UL, CSA APPROVAL 3/0 AWG STRANDED CONDUCTOR SIZE 3/4 INCH ROD SIZE 2-1/2 TO 4 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
  • BRONZE MATERIAL
  • THREADED CONDUIT ADAPTER TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (2) SCREW CONDUIT CONNECTOR INSTALLATION
  • UL, CSA APPROVAL
  • 3/0 AWG STRANDED CONDUCTOR SIZE
  • 3/4 INCH ROD SIZE
  • 2-1/2 TO 4 INCH IPS SIZE
  • GROUND-LOK[T] BRAND
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G21
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Hanger - 430 0350PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 1130 lbs (512 kg)
View Details
Conduit To Rod Clamp - G7 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details