Greaves Corporation Conduit To Rod Clamp G20

Description
CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL BARE/ARMORED COPPER WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR, (2) SCREW ARMOR CLAMP STRAP INSTALLATION UL APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE G MODEL
Datasheet
Description
CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL BARE/ARMORED COPPER WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR, (2) SCREW ARMOR CLAMP STRAP INSTALLATION UL APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G20 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G20
Conduit To Rod Clamp G20
CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL BARE/ARMORED COPPER WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR, (2) SCREW ARMOR CLAMP STRAP INSTALLATION UL APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE G MODEL
  • CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL
  • BARE/ARMORED COPPER WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR, (2) SCREW ARMOR CLAMP STRAP INSTALLATION
  • UL APPROVAL
  • 2 AWG STRANDED CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G20
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Pipe Hanger - 154 0075PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features Coated
Maximum Load 300 lbs (136 kg)
View Details
Conduit To Rod Clamp - CG3125 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 3.00 inch (76.20 mm)
View Details