Greaves Corporation Conduit To Rod Clamp G12

Description
CAST BRONZE BODY, PLATED STEEL SCREW MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
Datasheet
Description
CAST BRONZE BODY, PLATED STEEL SCREW MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G12 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G12
Conduit To Rod Clamp G12
CAST BRONZE BODY, PLATED STEEL SCREW MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL, CSA APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE GROUND-LOK[T] BRAND G MODEL
  • CAST BRONZE BODY, PLATED STEEL SCREW MATERIAL
  • GROUND WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL, CSA APPROVAL
  • 2 AWG STRANDED CONDUCTOR SIZE
  • 2-1/2 TO 4 INCH IPS SIZE
  • GROUND-LOK[T] BRAND
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G12
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Conduit To Rod Clamp - CG6122 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 6.00 inch (152.40 mm)
View Details
Conduit To Rod Clamp - GPL3902BU - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Silicon Bronze Hardware
Features UL Listed
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details