Greaves Corporation Conduit To Rod Clamp G100

Description
CAST BRONZE BODY, SILICON BRONZE BOLT MATERIAL COPPER WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 413C APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 1 INCH ROD SIZE JONES BOND[T] BRAND G MODEL
Datasheet
Description
CAST BRONZE BODY, SILICON BRONZE BOLT MATERIAL COPPER WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 413C APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 1 INCH ROD SIZE JONES BOND[T] BRAND G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G100 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G100
Conduit To Rod Clamp G100
CAST BRONZE BODY, SILICON BRONZE BOLT MATERIAL COPPER WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 413C APPROVAL 1/0 AWG STRANDED CONDUCTOR SIZE 1 INCH ROD SIZE JONES BOND[T] BRAND G MODEL
  • CAST BRONZE BODY, SILICON BRONZE BOLT MATERIAL
  • COPPER WIRE TO ROD, DIRECT BURIAL USED ON
  • (1) HEX HEAD BOLT INSTALLATION
  • UL 413C APPROVAL
  • 1/0 AWG STRANDED CONDUCTOR SIZE
  • 1 INCH ROD SIZE
  • JONES BOND[T] BRAND
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G100
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Pipe Hanger - 508R2125PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Conduit To Rod Clamp - C120 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.25 inch (31.75 mm)
View Details