Greaves Corporation Conduit To Rod Clamp CS110

Description
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION 300 TO 500 MCM CONDUCTOR SIZE 7/8 INCH, 1 INCH ROD SIZE 1/2 TO 3/4 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND CS MODEL
Datasheet
Description
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION 300 TO 500 MCM CONDUCTOR SIZE 7/8 INCH, 1 INCH ROD SIZE 1/2 TO 3/4 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND CS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CS110 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
CS110
Conduit To Rod Clamp CS110
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION 300 TO 500 MCM CONDUCTOR SIZE 7/8 INCH, 1 INCH ROD SIZE 1/2 TO 3/4 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND CS MODEL
  • CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL
  • (2) CABLE 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON
  • U BOLT TO PIPE, ROD INSTALLATION
  • 300 TO 500 MCM CONDUCTOR SIZE
  • 7/8 INCH, 1 INCH ROD SIZE
  • 1/2 TO 3/4 INCH IPS SIZE
  • CONTINUOUS LOOP[T] BRAND
  • CS MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number CS110
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Conduit Hanger - H9WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details
Conduit To Rod Clamp - CF101 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Hanger - 620 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Pipe Size 1.25 to 3.00 inch (31.75 to 76.20 mm)
View Details