Greaves Corporation Conduit To Rod Clamp CR114

Description
BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE TO PEDESTAL, DIRECT BURIAL USED ON U BOLT TO PIPE INSTALLATION 4 TO 2/0 AWG STRANDED CONDUCTOR SIZE PEDESTAL SIZE 1-1/4 INCH (ROUND) CR MODEL
Datasheet
Description
BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE TO PEDESTAL, DIRECT BURIAL USED ON U BOLT TO PIPE INSTALLATION 4 TO 2/0 AWG STRANDED CONDUCTOR SIZE PEDESTAL SIZE 1-1/4 INCH (ROUND) CR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CR114 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
CR114
Conduit To Rod Clamp CR114
BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE TO PEDESTAL, DIRECT BURIAL USED ON U BOLT TO PIPE INSTALLATION 4 TO 2/0 AWG STRANDED CONDUCTOR SIZE PEDESTAL SIZE 1-1/4 INCH (ROUND) CR MODEL
  • BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL
  • (2) CABLE TO PEDESTAL, DIRECT BURIAL USED ON
  • U BOLT TO PIPE INSTALLATION
  • 4 TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • PEDESTAL SIZE 1-1/4 INCH (ROUND)
  • CR MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number CR114
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Tru-Balance 1200ECM Insulated Saddles - 1200ECM-3 5/8-1.5 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 3.62 inch (92.07 mm)
View Details
Conduit Hanger - E2 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Conduit To Rod Clamp - CG2010 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 2.00 inch (50.80 mm)
View Details