Greaves Corporation Conduit To Rod Clamp C138

Description
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL 2/0 AWG TO 250 MCM CONDUCTOR SIZE 2-1/2 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND C100 MODEL
Datasheet
Description
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL 2/0 AWG TO 250 MCM CONDUCTOR SIZE 2-1/2 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND C100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - C138 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
C138
Conduit To Rod Clamp C138
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL 2/0 AWG TO 250 MCM CONDUCTOR SIZE 2-1/2 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND C100 MODEL
  • CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL
  • (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON
  • U BOLT TO PIPE, ROD INSTALLATION
  • CSA APPROVAL
  • 2/0 AWG TO 250 MCM CONDUCTOR SIZE
  • 2-1/2 INCH IPS SIZE
  • CONTINUOUS LOOP[T] BRAND
  • C100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number C138
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.52 inch (64.00 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Pipe Hanger - 154 0500PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features Coated
Maximum Load 1000 lbs (454 kg)
View Details
Conduit To Rod Clamp - C152 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 4.00 inch (101.60 mm)
View Details