Dip Switch SPST 7 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches DIP Switch, SPST, machine insertable, 7 position, tape seal, RoHS Compliant
SWITCH SLIDE DIP SPST 25MA 24V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7223-ND | 90B07ST | 90B07ST |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole | ||
| Max Current Rating | 0.0250 amps |