Grayhill, Inc. Flange Mounted Keypads 86

Description
Grayhill offers a full line of customizable keypads. Standard configurations include sealed rubber keypads, vandal resistant metallic construction, and low-profile or full travel actuation keypads. Switching technologies include conductive rubber and metal dome contacts. Outputs include CAN-bus (SAE J1939 and CAN-open) protocols, matrix output and single pole / common bus. All keypads have options for custom legends and many feature backlit keys. Often, a keypad technology is specified for integration into a custom front panel assembly. In these cases, the keypad technology can be deployed in a custom shape to meet the unique requirements of the application. Typical applications include: Transportation equipment Healthcare equipment Fitness equipment Avionics ATMs and kiosks Security systems Industrial controls Customization can include: Legends Bezel color Multiple termination & cabling options Custom electronics
Datasheet
Description
Grayhill offers a full line of customizable keypads. Standard configurations include sealed rubber keypads, vandal resistant metallic construction, and low-profile or full travel actuation keypads. Switching technologies include conductive rubber and metal dome contacts. Outputs include CAN-bus (SAE J1939 and CAN-open) protocols, matrix output and single pole / common bus. All keypads have options for custom legends and many feature backlit keys. Often, a keypad technology is specified for integration into a custom front panel assembly. In these cases, the keypad technology can be deployed in a custom shape to meet the unique requirements of the application. Typical applications include: Transportation equipment Healthcare equipment Fitness equipment Avionics ATMs and kiosks Security systems Industrial controls Customization can include: Legends Bezel color Multiple termination & cabling options Custom electronics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mounted Keypads - 86 - Grayhill, Inc.
La Grange, IL, USA
Flange Mounted Keypads
86
Flange Mounted Keypads 86
Grayhill offers a full line of customizable keypads. Standard configurations include sealed rubber keypads, vandal resistant metallic construction, and low-profile or full travel actuation keypads. Switching technologies include conductive rubber and metal dome contacts. Outputs include CAN-bus (SAE J1939 and CAN-open) protocols, matrix output and single pole / common bus. All keypads have options for custom legends and many feature backlit keys. Often, a keypad technology is specified for integration into a custom front panel assembly. In these cases, the keypad technology can be deployed in a custom shape to meet the unique requirements of the application. Typical applications include: Transportation equipment Healthcare equipment Fitness equipment Avionics ATMs and kiosks Security systems Industrial controls Customization can include: Legends Bezel color Multiple termination & cabling options Custom electronics

Grayhill offers a full line of customizable keypads. Standard configurations include sealed rubber keypads, vandal resistant metallic construction, and low-profile or full travel actuation keypads. Switching technologies include conductive rubber and metal dome contacts. Outputs include CAN-bus (SAE J1939 and CAN-open) protocols, matrix output and single pole / common bus.

All keypads have options for custom legends and many feature backlit keys. Often, a keypad technology is specified for integration into a custom front panel assembly. In these cases, the keypad technology can be deployed in a custom shape to meet the unique requirements of the application.

Typical applications include:

  • Transportation equipment
  • Healthcare equipment
  • Fitness equipment
  • Avionics
  • ATMs and kiosks
  • Security systems
  • Industrial controls

Customization can include:

  • Legends
  • Bezel color
  • Multiple termination & cabling options
  • Custom electronics
Supplier's Site Datasheet

Technical Specifications

  Grayhill, Inc.
Product Category Industrial Keypads
Product Number 86
Product Name Flange Mounted Keypads
Standard Keypad Size 3x4; 4x4; 5x4
Mounting Front Panel
Keypad Output X-Y; Single Pole/Common Bus
Keypad Style Full Travel Keypad Buttons
Connector Style PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Keypad Switches - 360-2294-ND - DigiKey
Specs
Standard Keypad Size 1x4
Mounting Front Panel
Keypad Output X-Y
View Details
3 suppliers
Keypads - 146412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Keypad Size 4x4; Other Size
Other Keypad Size 4 x 4
Keypad Output X-Y; Other
View Details
CAN-Bus keypad, backlit amber LEDs . - 20-Key - HydraForce, Inc.
Specs
Standard Keypad Size 5x4
Mounting Rear Panel
Keypad Style Conductive Rubber Overlay
View Details
Keypad Switches - GH7923-ND - DigiKey
Specs
Mounting Front Panel
Keypad Style Conductive Rubber Overlay; Other Style
Connector Style Other
View Details