LINAK U.S. Inc. Hospital Bed Control Panel Attendant Control Compact (ACC)

Description
Attendant Control Compact (ACC). Cost and size-optimized control unit with up to 11 buttons. Comes with optional lock-out/key function. Compatible with OpenBus interface control boxes. The ACC (Attendant Control Compact) is a cost-optimized and compact box with up to 11 buttons that can be used as Handset keys or lock-outs. The lock-out function can be made visible by using LEDs. The ACC is compatible with control boxes that use an OpenBus™ interface, e.g., CB20. The ACC is attached to advanced hospital beds and nursing home beds for use where patient positioning must be carefully controlled by medical staff. The ACC allows nursing staff to retain direct control over critical positioning functions while giving the patient a limited degree of adjustment. This high degree of selective control is vital in cases such as spinal injuries and other similar conditions where backrest positioning must be carefully supervised. The ACC is ergonomically designed and easy to install on even the most advanced equipment. The ACC is mounted out of reach of the patient (for example, at the end of the bed) and serves to block the handset functions that may be inappropriate or even dangerous to the patient.
Datasheet
Description
Attendant Control Compact (ACC). Cost and size-optimized control unit with up to 11 buttons. Comes with optional lock-out/key function. Compatible with OpenBus interface control boxes. The ACC (Attendant Control Compact) is a cost-optimized and compact box with up to 11 buttons that can be used as Handset keys or lock-outs. The lock-out function can be made visible by using LEDs. The ACC is compatible with control boxes that use an OpenBus™ interface, e.g., CB20. The ACC is attached to advanced hospital beds and nursing home beds for use where patient positioning must be carefully controlled by medical staff. The ACC allows nursing staff to retain direct control over critical positioning functions while giving the patient a limited degree of adjustment. This high degree of selective control is vital in cases such as spinal injuries and other similar conditions where backrest positioning must be carefully supervised. The ACC is ergonomically designed and easy to install on even the most advanced equipment. The ACC is mounted out of reach of the patient (for example, at the end of the bed) and serves to block the handset functions that may be inappropriate or even dangerous to the patient.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hospital Bed Control Panel - Attendant Control Compact (ACC) - LINAK U.S. Inc.
Louisville, KY, USA
Hospital Bed Control Panel
Attendant Control Compact (ACC)
Hospital Bed Control Panel Attendant Control Compact (ACC)
Attendant Control Compact (ACC). Cost and size-optimized control unit with up to 11 buttons. Comes with optional lock-out/key function. Compatible with OpenBus interface control boxes. The ACC (Attendant Control Compact) is a cost-optimized and compact box with up to 11 buttons that can be used as Handset keys or lock-outs. The lock-out function can be made visible by using LEDs. The ACC is compatible with control boxes that use an OpenBus™ interface, e.g., CB20. The ACC is attached to advanced hospital beds and nursing home beds for use where patient positioning must be carefully controlled by medical staff. The ACC allows nursing staff to retain direct control over critical positioning functions while giving the patient a limited degree of adjustment. This high degree of selective control is vital in cases such as spinal injuries and other similar conditions where backrest positioning must be carefully supervised. The ACC is ergonomically designed and easy to install on even the most advanced equipment. The ACC is mounted out of reach of the patient (for example, at the end of the bed) and serves to block the handset functions that may be inappropriate or even dangerous to the patient.

Attendant Control Compact (ACC). Cost and size-optimized control unit with up to 11 buttons. Comes with optional lock-out/key function. Compatible with OpenBus interface control boxes.

The ACC (Attendant Control Compact) is a cost-optimized and compact box with up to 11 buttons that can be used as Handset keys or lock-outs. The lock-out function can be made visible by using LEDs. The ACC is compatible with control boxes that use an OpenBus™ interface, e.g., CB20.
The ACC is attached to advanced hospital beds and nursing home beds for use where patient positioning must be carefully controlled by medical staff. The ACC allows nursing staff to retain direct control over critical positioning functions while giving the patient a limited degree of adjustment. This high degree of selective control is vital in cases such as spinal injuries and other similar conditions where backrest positioning must be carefully supervised.
The ACC is ergonomically designed and easy to install on even the most advanced equipment. The ACC is mounted out of reach of the patient (for example, at the end of the bed) and serves to block the handset functions that may be inappropriate or even dangerous to the patient.

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Industrial Keypads
Product Number Attendant Control Compact (ACC)
Product Name Hospital Bed Control Panel
Standard Keypad Size 3x4
Mounting Front Panel
Keypad Style Full Travel Keypad Buttons
Length 4.95 inch (126 mm)
Width 3.22 inch (81.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Numeric Keypads - 206042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Style Other
Thickness 5.28 inch (134 mm)
View Details
12 and 16 Key Illuminated Membrane Keypads - FM-Series - NKK Switches
Specs
Standard Keypad Size 3x4; 4x4 (optional feature)
Mounting Front Panel
Keypad Style Full Travel Keypad Buttons
View Details
Hospital Bed Keypad - Attendant Control Keypad (ACK) - LINAK U.S. Inc.
Specs
Standard Keypad Size 3x4; Other Size (optional feature)
Other Keypad Size Custom
Mounting Front Panel
View Details