Grayhill, Inc. Keypad Switches 84BB1-001

Description
Keypad Switch Keys Contacts Output
Request a Quote Datasheet
Description
Keypad Switch Keys Contacts Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keypad Switches - 84BB1-001-ND - DigiKey
Thief River Falls, MN, United States
Keypad Switches
84BB1-001-ND
Keypad Switches 84BB1-001-ND
Keypad Switch Keys Contacts Output

Keypad Switch Keys Contacts Output

Buy Now Datasheet
Keypad; 4 x 4; Post; 3 in.; 24 VDC @ 10mA; 10 Ohms (Max.); Black; -40 to 80 de - 70217237 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keypad; 4 x 4; Post; 3 in.; 24 VDC @ 10mA; 10 Ohms (Max.); Black; -40 to 80 de
70217237
Keypad; 4 x 4; Post; 3 in.; 24 VDC @ 10mA; 10 Ohms (Max.); Black; -40 to 80 de 70217237
84 Series Standard Keypad, 4 x 4 Size, 3 " Height 3⁄4" button centers Post mounted Mounts by grooveless retaining ring or heat upset post Snap-dome contact provides positive feedback Keypad contact resistance 10 Ohms (Max.)

84 Series Standard Keypad, 4 x 4 Size, 3 " Height

  • 3⁄4" button centers
  • Post mounted
  • Mounts by grooveless retaining ring or heat upset post
  • Snap-dome contact provides positive feedback
    Keypad contact resistance 10 Ohms (Max.)
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Keypads Industrial Keypads
Product Number 84BB1-001-ND 70217237
Product Name Keypad Switches Keypad; 4 x 4; Post; 3 in.; 24 VDC @ 10mA; 10 Ohms (Max.); Black; -40 to 80 de
Standard Keypad Size 4x4
Mounting Front Panel
Keypad Output Single Pole/Common Bus
Keypad Style Other Style
Unlock Full Specs
to access all available technical data

Similar Products

Keypads - 2300-FMBN16BD - New Yorker Electronics Co., Inc.
Specs
Keypad Style Membrane Overlay
View Details
2 suppliers
Keypads - 6903205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Keypad Size Other Size
Other Keypad Size 4 x 3
Keypad Output X-Y; Other
View Details
XK-24 VCOM USB - XK-299-VCM - P.I. Engineering, Inc.
P.I. Engineering, Inc.
Specs
Standard Keypad Size Other Size
Other Keypad Size 6x4
Mounting Front Panel
View Details
Keypad Switches - 136-3K112-G2-4RC3AG-ND - DigiKey
Specs
Standard Keypad Size 3x4
Mounting Front Panel
Keypad Style Conductive Rubber Overlay; Other Style
View Details