Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
DIP Switches/SIP Switches DIP Switch, SPST, recessed slide, 6 position, RoHS Compliant
SWITCH SLIDE DIP SPST 150MA 30V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7209-ND | 78RB06T | 78RB06T |
| Product Name | DIP Switches | DIP Switches/SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole | ||
| Max Current Rating | 0.1500 amps |