Dip Switch SPST 5 Position Through Hole Slide (Standard) Actuator 150mA 30VDC
DIP Switches / SIP Switches DIP Switch SPST 5 Pos Tape Seal
SWITCH SLIDE DIP SPST 150MA 30V
SWITCH, DIP, 5 POSITION, SPST, RECESSED SLIDE; No. of Circuits:5Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:150mA RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7206-ND | 78RB05ST | 78RB05ST | 36K2533 |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Switch, Dip, 5 Position, Spst, Recessed Slide; No. Of Circuits Grayhill |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole | Through Hole | ||
| Max Current Rating | 0.1500 amps | 0.1500 amps |