Dip Switch DPDT 1 Position Through Hole Rocker Actuator 150mA 30VDC
DIP Switches/SIP Switches DIP Switch DPDT form D1 Pos TapeSeal
SWITCH ROCKER DIP DPDT 150MA 30V
SWITCH, DIP, 1 POSITION, DPDT, RAISED ROCKER; No. of Circuits:1Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:DPDT; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7637-ND | 76SD01ST | 76SD01ST | 63K8309 |
| Product Name | DIP Switches | DIP Switches/SIP Switches | Switches - DIP Switches | Switch, Dip, 1 Position, Dpdt, Raised Rocker; No. Of Circuits Grayhill |
| Actuator Specifications | Rocker Actuator(s) | Rocker Actuator(s) | ||
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); Other Type (Special Application) | Double Pole, Double Throw (DPDT); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole | Through Hole | ||
| Max Current Rating | 0.1500 amps | 0.1500 amps |