Gray Tools Canada Inc. Scratch Awl 91425A

Description
Scratch Awl
Description
Scratch Awl

Suppliers

Company
Product
Description
Supplier Links
Scratch Awl - 91425A - Gray Tools Canada Inc.
Brampton, Ontario, Canada
Scratch Awl
91425A
Scratch Awl 91425A
Scratch Awl

Scratch Awl

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Screwdrivers (hand tool)
Product Number 91425A
Product Name Scratch Awl
Overall Length 7.75 inch (197 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 0153-17-INS - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet
Drive Size 0.3750 inch (9.52 mm)
Overall Length 14.88 inch (378 mm)
View Details
2 suppliers
Slotted Screwdrivers - Round Shank Cabinet - 10603 - Gray Tools Canada Inc.
Specs
Drive Type Slotted
View Details