65042 -- PIPE, TUBE & HOSE CUTTER
Gray Tools Canada Inc.
Pipe, Tube & Hose Cutter
65042
Description
Description:
Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 1-5/8 (42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene, and KEVLAR® pipe. Corrosion and wear resistant. Deburring tool included. Replacement blade Part No: 65042-BLD
Description
Description:
Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 1-5/8 (42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene, and KEVLAR® pipe. Corrosion and wear resistant. Deburring tool included. Replacement blade Part No: 65042-BLD
Suppliers
Pipe, Tube & Hose Cutter
65042
Description:
Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 1-5/8 (42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene, and KEVLAR® pipe. Corrosion and wear resistant. Deburring tool included. Replacement blade Part No: 65042-BLD
| Description: | Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose.
Capacity: O.D. 1-5/8 (42mm) I.D. 1-3/8 Ø (36mm)
Easily cuts P.V.C., C.P.V.C., polyethylene, and KEVLAR® pipe.
Corrosion and wear resistant.
Deburring tool included.
Replacement blade Part No: 65042-BLD |
Supplier's Site
Technical Specifications
|
Product Category
|
Pipe and Tube Cutters |
|
Product Number
|
65042 |
|
Product Name
|
Pipe, Tube & Hose Cutter |
|
Power
|
Manual Tools
|
Unlock Full Specs
to access all available technical data
Similar Products
Tubing / Pipe Material
Copper; Copper
Tubing / Pipe Diameter
0.6299 inch (16 mm)
View Details
Tool Weight
0.7962 lbs (0.3611 kg)
Power
Manual Tools
Form Factor
Handheld
View Details