Gray Tools Canada Inc. Universal Pipe, Tube & Hose Cutter 62642

Description
Description: Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 15/64 1-5/8 (6mm - 42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene,and KEVLAR® pipe. Replaceable stainless steel blade. Incremental cutting action avoids cracking the work piece. Spring loaded trigger and reset mechanism. Smooth accurate cuts. Die cast aluminum alloy body. Ideal for use in confined spaces. Corrosion and wear resistant. Replacement blade Part No.: 62642-BLD
Description
Description: Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 15/64 1-5/8 (6mm - 42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene,and KEVLAR® pipe. Replaceable stainless steel blade. Incremental cutting action avoids cracking the work piece. Spring loaded trigger and reset mechanism. Smooth accurate cuts. Die cast aluminum alloy body. Ideal for use in confined spaces. Corrosion and wear resistant. Replacement blade Part No.: 62642-BLD

Suppliers

Company
Product
Description
Supplier Links
Universal Pipe, Tube & Hose Cutter - 62642 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
Universal Pipe, Tube & Hose Cutter
62642
Universal Pipe, Tube & Hose Cutter 62642
Description: Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 15/64 1-5/8 (6mm - 42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene,and KEVLAR® pipe. Replaceable stainless steel blade. Incremental cutting action avoids cracking the work piece. Spring loaded trigger and reset mechanism. Smooth accurate cuts. Die cast aluminum alloy body. Ideal for use in confined spaces. Corrosion and wear resistant. Replacement blade Part No.: 62642-BLD
Description:Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose.
Capacity: O.D. 15/64 1-5/8 (6mm - 42mm) I.D. 1-3/8 Ø (36mm)
Easily cuts P.V.C., C.P.V.C., polyethylene,and KEVLAR® pipe.
Replaceable stainless steel blade.
Incremental cutting action avoids cracking the work piece.
Spring loaded trigger and reset mechanism.
Smooth accurate cuts.
Die cast aluminum alloy body.
Ideal for use in confined spaces.
Corrosion and wear resistant.
Replacement blade Part No.: 62642-BLD
Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Pipe and Tube Cutters
Product Number 62642
Product Name Universal Pipe, Tube & Hose Cutter
Power Manual Tools
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Cutters - 8132726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Copper; Brass
Tubing / Pipe Diameter 0.1181 to 1.14 inch (3 to 29 mm)
View Details
Medium Hose Cutter|Master File - HCMD - Kuriyama of America, Inc.
Specs
Tubing / Pipe Diameter 1.62 inch (41.27 mm)
Tool Weight 0.2687 lbs (0.1219 kg)
View Details
Tubing cutter - PAN-V0S-10 - Festo Corporation
Specs
Tubing / Pipe Diameter 0.3937 inch (10 mm)
Tool Weight 0.0507 lbs (0.0230 kg)
Power Manual Tools
View Details
Pipe, Tube & Hose Cutter - 65042 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Power Manual Tools
Form Factor Handheld
View Details