Available now in addition to the traditional Hawkeye® line, the new Hawkeye Blue borescopes combine the value of Hawkeye borescopes with a wider variety of available options. The scopes contain high-quality, German-made optics and feature built in prisms that deliver superb image quality. Hawkeye Blue borescopes meet specialized visual inspection needs requiring advanced capabilities and performance.
| Gradient Lens Corporation | |
|---|---|
| Product Category | Borescopes |
| Product Number | HBR 100 900 055 |
| Product Name | Hawkeye® Blue Rigid |
| Flexibility | Rigid |
| Viewing Angle | Direct |
| Features | Video; Camera Mount (optional feature) |
| Diameter | 1 mm (0.0394 inch) |