| Gould Fiber Optics | |
|---|---|
| Product Category | Wavelength Division Multiplexers (WDM) |
| Product Name | CWDM-S-3-*-*-4 |
| Multiplexer Type | Wavelength Division Multiplexer |
| Cable Type | Single Mode |
| Connector Type | SC |
| Multiplexer Features | Wavelength Add / Drop |
| WDM Wavelength | 1480 nm / 1550 nm |