Gorman-Rupp Pumps T4A60S-4LE2T FT4 Self Priming Pump

Description
T4A60S-4LE2T FT4 Self Priming Pump
Request a Quote
Description
T4A60S-4LE2T FT4 Self Priming Pump
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T4A60S-4LE2T FT4 Self Priming Pump is a self-priming centrifugal pump designed for various applications, featuring a 4,Äù x 4,Äù NPT female size. It has a maximum operating pressure of 98 psi and can handle spherical solids up to 3 inches in diameter. The pump is powered by an Isuzu 4LE2T diesel engine, which is EPA Tier 4 compliant, turbocharged, and liquid-cooled, providing a maximum gross continuous output of 48 BHP at 2400 RPM. The pump's construction includes a gray iron casing, ductile iron impeller, and stainless steel components, ensuring durability and resistance to wear. It features a cartridge-type mechanical seal with silicon carbide faces and fluorocarbon elastomers, suitable for pumping liquids at temperatures up to 160°F. The pump is equipped with a full-feature control panel and a combination skid base with a fuel tank, allowing for easy operation and mobility. With a suction lift capability of up to 25 feet and various flow rates available, the T4A60S-4LE2T is suitable for applications requiring reliable performance in challenging conditions. Optional equipment includes a hardened steel wear plate and a high-speed wheel kit for enhanced mobility. This pump is ideal for projects that require efficient liquid transfer without the need for additional vacuum pumps or compressors.

Datasheet Summary
Powered by GS/AI

The T4A60S-4LE2T FT4 Self Priming Pump is a self-priming centrifugal pump designed for various applications, featuring a 4,Äù x 4,Äù NPT female size. It has a maximum operating pressure of 98 psi and can handle spherical solids up to 3 inches in diameter. The pump is powered by an Isuzu 4LE2T diesel engine, which is EPA Tier 4 compliant, turbocharged, and liquid-cooled, providing a maximum gross continuous output of 48 BHP at 2400 RPM. The pump's construction includes a gray iron casing, ductile iron impeller, and stainless steel components, ensuring durability and resistance to wear. It features a cartridge-type mechanical seal with silicon carbide faces and fluorocarbon elastomers, suitable for pumping liquids at temperatures up to 160°F. The pump is equipped with a full-feature control panel and a combination skid base with a fuel tank, allowing for easy operation and mobility. With a suction lift capability of up to 25 feet and various flow rates available, the T4A60S-4LE2T is suitable for applications requiring reliable performance in challenging conditions. Optional equipment includes a hardened steel wear plate and a high-speed wheel kit for enhanced mobility. This pump is ideal for projects that require efficient liquid transfer without the need for additional vacuum pumps or compressors.

Suppliers

Company
Product
Description
Supplier Links
T4A60S-4LE2T FT4 Self Priming Pump -  - Gorman-Rupp Pumps
Mansfield, OH, United States
T4A60S-4LE2T FT4 Self Priming Pump
T4A60S-4LE2T FT4 Self Priming Pump
T4A60S-4LE2T FT4 Self Priming Pump

T4A60S-4LE2T FT4 Self Priming Pump

Supplier's Site Datasheet

Technical Specifications

  Gorman-Rupp Pumps
Product Category Liquid Handling Pumps
Product Name T4A60S-4LE2T FT4 Self Priming Pump
Pump Type Centrifugal Pump; Dewatering Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 4.000 inch (102 mm)
Power Source Gasoline or Diesel Engine; Diesel Engine
Unlock Full Specs
to access all available technical data

Similar Products

T8C71SC-B /FM Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 8.000 inch (203 mm)
Power Source NoSourceIncluded; Basic
View Details
GHC2JG3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -20 to 350 F (-29 to 177 C)
View Details
T4A75S-B /F Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
PAH4F60-4045H FT4 Priming Assisted Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Trash Pump; Water Treatment Pump
Discharge Size 4.000 inch (102 mm)
Power Source Gasoline or Diesel Engine; Diesel Engine
View Details