Gorman-Rupp Pumps PAH10A60C-B Priming Assisted Pump

Description
PAH10A60C-B Priming Assisted Pump
Request a Quote
Description
PAH10A60C-B Priming Assisted Pump
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PAH10A60C-B is a priming-assisted centrifugal pump designed for demanding applications in mining, construction, municipal, agricultural, and industrial sectors. It features a 12,Äù x 10,Äù flanged size and is constructed from durable materials, including ductile iron for the casing and impeller, ensuring robust performance. The pump can handle a maximum casing pressure of 351 psi and an operating pressure of 250 psi at temperatures up to 100°F. It is equipped with a four-vane impeller capable of handling 2,Äù diameter spherical solids. The pump includes a priming chamber made of gray iron with stainless steel components, enhancing its reliability. It utilizes mechanical seals lubricated with SAE 30 non-detergent oil and is designed to pump liquids with a maximum temperature of 160°F. The PAH10A60C-B also features replaceable wear rings, a discharge check valve, and is lubricated with lithium EP2 grease for the bearings. Standard equipment includes a belt-driven air compressor, with optional accessories available such as a base, coupling, and pressure gauge kits. The pump weighs approximately 2540 lbs and has a shipping weight of 2900 lbs, making it a substantial choice for heavy-duty applications.

Datasheet Summary
Powered by GS/AI

The PAH10A60C-B is a priming-assisted centrifugal pump designed for demanding applications in mining, construction, municipal, agricultural, and industrial sectors. It features a 12,Äù x 10,Äù flanged size and is constructed from durable materials, including ductile iron for the casing and impeller, ensuring robust performance. The pump can handle a maximum casing pressure of 351 psi and an operating pressure of 250 psi at temperatures up to 100°F. It is equipped with a four-vane impeller capable of handling 2,Äù diameter spherical solids. The pump includes a priming chamber made of gray iron with stainless steel components, enhancing its reliability. It utilizes mechanical seals lubricated with SAE 30 non-detergent oil and is designed to pump liquids with a maximum temperature of 160°F. The PAH10A60C-B also features replaceable wear rings, a discharge check valve, and is lubricated with lithium EP2 grease for the bearings. Standard equipment includes a belt-driven air compressor, with optional accessories available such as a base, coupling, and pressure gauge kits. The pump weighs approximately 2540 lbs and has a shipping weight of 2900 lbs, making it a substantial choice for heavy-duty applications.

Suppliers

Company
Product
Description
Supplier Links
PAH10A60C-B Priming Assisted Pump -  - Gorman-Rupp Pumps
Mansfield, OH, United States
PAH10A60C-B Priming Assisted Pump
PAH10A60C-B Priming Assisted Pump
PAH10A60C-B Priming Assisted Pump

PAH10A60C-B Priming Assisted Pump

Supplier's Site Datasheet

Technical Specifications

  Gorman-Rupp Pumps
Product Category Liquid Handling Pumps
Product Name PAH10A60C-B Priming Assisted Pump
Pump Type Centrifugal Pump; Dewatering Pump; Trash Pump; Water Treatment Pump
Discharge Size 10.000 inch (254 mm)
Power Source NoSourceIncluded; Basic
Unlock Full Specs
to access all available technical data

Similar Products

SM4H65-X10 460/3 Submersible Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Submersible Pump
Discharge Size 4.000 inch (102 mm)
Power Source Electric Motor
View Details
PA6C60C-F4L Priming Assisted Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Trash Pump; Water Treatment Pump
Discharge Size 6.000 inch (152 mm)
Power Source Gasoline or Diesel Engine; Diesel Engine
View Details
T3A61S-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
84B31-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details