The Compact Power Line is a complete 1U high distributed power system of rectifier modules offer a power solution to meet all of your end-application needs. The CP Series utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc. Packaged in a high-density 1U package, The CP Series provide 2000-2725 watts of Hot-Swappable / N+1 Redundant Power with standard features that include an RS485 and Dual I²C Interfaces, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection. Both Universal AC and wide ranging DC input voltage units are available.
| Lineage Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CP2725 |
| Product Name | Rectifier |
| Type | DC Power Supply; DC Power System; Programmable Power Supply; Rectifier |
| Technology | Switching Power Supply |
| Form Factor | Rack Mount |
| Applications | High Current, Telecommunications, Testing Equipment, Wireless |
| Features | Hot Swappable |