Global Digital Instruments LLC Two-hole Bezel 12v Battery Fuel Gauge L1K-13-204A

Description
SenDEC Battery Fuel Gauges are designed to accurately monitor the charge capacity of lead acid batteries. SenDEC fuel gauges can be used to monitor DC powered equipment such as fork lifts, golf carts, floor care equipment, and any other battery powered equipment. Three battery discharge profiles are standard, plus custom profiles, and a lockout option. Charge capacity is indicated using a high brightness, 10 segment LED bar graph display from full (right LED segment lit) to empty (bottom LED segment lit). LED Flash Alert™ flashes the 2nd LED from the left as a warning that the battery has discharged 70%. At 80% discharge, LED Flash Alert™ flashes the left 2 LEDs to indicate very low capacity is remaining. **Other flash levels and discharge algorithms are available. Features Available in 12, 24, 36, and 48 volt DC ranges 10 segment LED Bar Graph display Resolution: 10% per LED segment. Current Draw: 3.2 mA LED Display off 15 mA with LED Display ON Reverse Polarity Protected 0.187" faston tabs for easy hookup LED enable input to save battery current 70% discharge indicated by the 2nd LED segment flashing 80% discharge indicated by the 2 left LED segments flashing 3 Discharge profiles available, plus Custom profiles Power up to instant charge level, or traditional countdown Memory option for last known level at power up Overcharge protected (50% over nominal voltage) Full charge indicated when the Top LED bar is lit (specified full charge voltage per cell is reached for a minimum of 6 minutes continuously).
Datasheet
Description
SenDEC Battery Fuel Gauges are designed to accurately monitor the charge capacity of lead acid batteries. SenDEC fuel gauges can be used to monitor DC powered equipment such as fork lifts, golf carts, floor care equipment, and any other battery powered equipment. Three battery discharge profiles are standard, plus custom profiles, and a lockout option. Charge capacity is indicated using a high brightness, 10 segment LED bar graph display from full (right LED segment lit) to empty (bottom LED segment lit). LED Flash Alert™ flashes the 2nd LED from the left as a warning that the battery has discharged 70%. At 80% discharge, LED Flash Alert™ flashes the left 2 LEDs to indicate very low capacity is remaining. **Other flash levels and discharge algorithms are available. Features Available in 12, 24, 36, and 48 volt DC ranges 10 segment LED Bar Graph display Resolution: 10% per LED segment. Current Draw: 3.2 mA LED Display off 15 mA with LED Display ON Reverse Polarity Protected 0.187" faston tabs for easy hookup LED enable input to save battery current 70% discharge indicated by the 2nd LED segment flashing 80% discharge indicated by the 2 left LED segments flashing 3 Discharge profiles available, plus Custom profiles Power up to instant charge level, or traditional countdown Memory option for last known level at power up Overcharge protected (50% over nominal voltage) Full charge indicated when the Top LED bar is lit (specified full charge voltage per cell is reached for a minimum of 6 minutes continuously).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-hole Bezel 12v Battery Fuel Gauge - L1K-13-204A - Global Digital Instruments LLC
Fairport, NY, USA
Two-hole Bezel 12v Battery Fuel Gauge
L1K-13-204A
Two-hole Bezel 12v Battery Fuel Gauge L1K-13-204A
SenDEC Battery Fuel Gauges are designed to accurately monitor the charge capacity of lead acid batteries. SenDEC fuel gauges can be used to monitor DC powered equipment such as fork lifts, golf carts, floor care equipment, and any other battery powered equipment. Three battery discharge profiles are standard, plus custom profiles, and a lockout option. Charge capacity is indicated using a high brightness, 10 segment LED bar graph display from full (right LED segment lit) to empty (bottom LED segment lit). LED Flash Alert™ flashes the 2nd LED from the left as a warning that the battery has discharged 70%. At 80% discharge, LED Flash Alert™ flashes the left 2 LEDs to indicate very low capacity is remaining. **Other flash levels and discharge algorithms are available. Features Available in 12, 24, 36, and 48 volt DC ranges 10 segment LED Bar Graph display Resolution: 10% per LED segment. Current Draw: 3.2 mA LED Display off 15 mA with LED Display ON Reverse Polarity Protected 0.187" faston tabs for easy hookup LED enable input to save battery current 70% discharge indicated by the 2nd LED segment flashing 80% discharge indicated by the 2 left LED segments flashing 3 Discharge profiles available, plus Custom profiles Power up to instant charge level, or traditional countdown Memory option for last known level at power up Overcharge protected (50% over nominal voltage) Full charge indicated when the Top LED bar is lit (specified full charge voltage per cell is reached for a minimum of 6 minutes continuously).

SenDEC Battery Fuel Gauges are designed to accurately monitor the charge capacity of lead acid batteries. SenDEC fuel gauges can be used to monitor DC powered equipment such as fork lifts, golf carts, floor care equipment, and any other battery powered equipment. Three battery discharge profiles are standard, plus custom profiles, and a lockout option.

Charge capacity is indicated using a high brightness, 10 segment LED bar graph display from full (right LED segment lit) to empty (bottom LED segment lit). LED Flash Alert™ flashes the 2nd LED from the left as a warning that the battery has discharged 70%. At 80% discharge, LED Flash Alert™ flashes the left 2 LEDs to indicate very low capacity is remaining. **Other flash levels and discharge algorithms are available.

Features

  • Available in 12, 24, 36, and 48 volt DC ranges
  • 10 segment LED Bar Graph display
  • Resolution: 10% per LED segment.
  • Current Draw: 3.2 mA LED Display off
  • 15 mA with LED Display ON
  • Reverse Polarity Protected
  • 0.187" faston tabs for easy hookup
  • LED enable input to save battery current
  • 70% discharge indicated by the 2nd LED segment flashing
  • 80% discharge indicated by the 2 left LED segments flashing
  • 3 Discharge profiles available, plus Custom profiles
  • Power up to instant charge level, or traditional countdown
  • Memory option for last known level at power up
  • Overcharge protected (50% over nominal voltage)
  • Full charge indicated when the Top LED bar is lit (specified full charge voltage per cell is reached for a minimum of 6 minutes continuously).
Supplier's Site Datasheet

Technical Specifications

  Global Digital Instruments LLC
Product Category Digital Bargraphs
Product Number L1K-13-204A
Product Name Two-hole Bezel 12v Battery Fuel Gauge
Display Technology LED
Display Colors Red
Voltage Range 12 volts
Current Range 0.0032 to 0.0150 amps
Input Type DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

PM Display Scaling Meter -  - FineTek
Specs
Outputs Relay
Features Alarms
View Details
Bargraph Indicator - BG18 - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Bargraph Orientation Vertical (optional feature); Horizontal (optional feature)
Features Alarms; Set Points
Display Technology LED
View Details
Automatic Tricolor Bargraph/Controller - Model EBD - OTEK Corporation
Specs
Outputs Analog (optional feature); Serial Communications; Relay (optional feature)
Features Conditioning
Display Technology LED
View Details
Dual Gauge -  - Global Digital Instruments LLC
Global Digital Instruments LLC
Specs
Features Alarms
Display Technology LED; LCD
Display Colors Red
View Details