Global American, Inc. SBC-210 - 3.5" Embedded Mini Board with Intel Baytrail-M Celeron J1900 or N2930 SoC processor 3308630

Description
The SBC-210 3.5" Embedded Mini Board is designed around the latest Intel Atom 22nm Celeron Quad Core J1900 or N2930 64-bit SoC processors and supports up to 8GB 1333MHz of memory. The Intel Baytrail-M SoC has low power requirements but has excellent performance including a graphics engine based on the Intel Gen7 HD graphics processors supporting VGA, LVDS, and HDMI dual display up to 1900 x 1200 @ 60Hz. This makes the SBC-210 the perfect solution in a wide variety of applications including KIOSK's, PoS, industrial automation and digital signage.
Description
The SBC-210 3.5" Embedded Mini Board is designed around the latest Intel Atom 22nm Celeron Quad Core J1900 or N2930 64-bit SoC processors and supports up to 8GB 1333MHz of memory. The Intel Baytrail-M SoC has low power requirements but has excellent performance including a graphics engine based on the Intel Gen7 HD graphics processors supporting VGA, LVDS, and HDMI dual display up to 1900 x 1200 @ 60Hz. This makes the SBC-210 the perfect solution in a wide variety of applications including KIOSK's, PoS, industrial automation and digital signage.

Suppliers

Company
Product
Description
Supplier Links
SBC-210 - 3.5" Embedded Mini Board with Intel Baytrail-M Celeron J1900 or N2930 SoC processor - 3308630 - Global American, Inc.
Hudson, NH, USA
SBC-210 - 3.5" Embedded Mini Board with Intel Baytrail-M Celeron J1900 or N2930 SoC processor
3308630
SBC-210 - 3.5" Embedded Mini Board with Intel Baytrail-M Celeron J1900 or N2930 SoC processor 3308630
The SBC-210 3.5" Embedded Mini Board is designed around the latest Intel Atom 22nm Celeron Quad Core J1900 or N2930 64-bit SoC processors and supports up to 8GB 1333MHz of memory. The Intel Baytrail-M SoC has low power requirements but has excellent performance including a graphics engine based on the Intel Gen7 HD graphics processors supporting VGA, LVDS, and HDMI dual display up to 1900 x 1200 @ 60Hz. This makes the SBC-210 the perfect solution in a wide variety of applications including KIOSK's, PoS, industrial automation and digital signage.

The SBC-210 3.5" Embedded Mini Board is designed around the latest Intel Atom 22nm Celeron Quad Core J1900 or N2930 64-bit SoC processors and supports up to 8GB 1333MHz of memory.
The Intel Baytrail-M SoC has low power requirements but has excellent performance including a graphics engine based on the Intel Gen7 HD graphics processors supporting VGA, LVDS, and HDMI dual display up to 1900 x 1200 @ 60Hz.
This makes the SBC-210 the perfect solution in a wide variety of applications including KIOSK's, PoS, industrial automation and digital signage.

Supplier's Site

Technical Specifications

  Global American, Inc.
Product Category Single Board Computers (SBC)
Product Number 3308630
Product Name SBC-210 - 3.5" Embedded Mini Board with Intel Baytrail-M Celeron J1900 or N2930 SoC processor
Processor / CPU Intel Celeron
Features Real Clock Timer
Main Memory 8000 MB
Unlock Full Specs
to access all available technical data

Similar Products

Freescale MPC864xD VME Single Board Computer - MVME7100 - Artesyn Embedded Power
Specs
Processor / CPU Freescale MPC864xD With dual PowerPC® E600 Processor Cores
Computer Bus PCIe; PMC Bus; USB; VME Bus
CPU Speed 1300 MHz
View Details
LE-565-G 5.25" Embedded Controller with Fanless Embedded V4 Eden 1.0 GHz Processor - 3300565 - Global American, Inc.
Specs
CPU Speed 1000 MHz
Chipset VIA Chipset
Features CompactFlash; Real Clock Timer
View Details