Global American, Inc. LE-380-G 3.5" Embedded Controller with AMD A55E FCH and AMD G-Series T56N Processor (1.6GHz) 3308610

Description
The LE-380-G embedded controller is based on the low-power dual-core AMD T56N CPU and a discrete-level GPU(AMD Radeon HD 6320), provides one DDR3-1333 SO-DIMM SDRAM up to 4GB and an array of video interface including VGA, DVI and 18-bit single channel LVDS. The T56N APU supports single or dual-independent high resolution displays and has exceptional multimedia capability with hardware decode support for H.264, VC-1, MPEG2, WMV, DivX and Adobe Flash. The LE-380-G comes with a PS/2 Keyboard and Mouse connection, 1 x RS232/422/485 and 5 x RS232, 1 x LPT port, 2 x SATA (3.0 Gbps) and IrDA interface on-board. Networking is provided by the Intel 82583V Gigabit LAN, 6 x USB2.0 ports and HD Audio are also integrated. A Mini-PCI slot and one PCIe mini card socket allows for easily using any wireless card or other add-on cards. Additionally, The operating voltage of LE-380-G supports a full range of 5V to 24V DC that makes it ideal for vehicle computer applications.
Description
The LE-380-G embedded controller is based on the low-power dual-core AMD T56N CPU and a discrete-level GPU(AMD Radeon HD 6320), provides one DDR3-1333 SO-DIMM SDRAM up to 4GB and an array of video interface including VGA, DVI and 18-bit single channel LVDS. The T56N APU supports single or dual-independent high resolution displays and has exceptional multimedia capability with hardware decode support for H.264, VC-1, MPEG2, WMV, DivX and Adobe Flash. The LE-380-G comes with a PS/2 Keyboard and Mouse connection, 1 x RS232/422/485 and 5 x RS232, 1 x LPT port, 2 x SATA (3.0 Gbps) and IrDA interface on-board. Networking is provided by the Intel 82583V Gigabit LAN, 6 x USB2.0 ports and HD Audio are also integrated. A Mini-PCI slot and one PCIe mini card socket allows for easily using any wireless card or other add-on cards. Additionally, The operating voltage of LE-380-G supports a full range of 5V to 24V DC that makes it ideal for vehicle computer applications.

Suppliers

Company
Product
Description
Supplier Links
LE-380-G 3.5" Embedded Controller with AMD A55E FCH and AMD G-Series T56N Processor (1.6GHz) - 3308610 - Global American, Inc.
Hudson, NH, USA
LE-380-G 3.5" Embedded Controller with AMD A55E FCH and AMD G-Series T56N Processor (1.6GHz)
3308610
LE-380-G 3.5" Embedded Controller with AMD A55E FCH and AMD G-Series T56N Processor (1.6GHz) 3308610
The LE-380-G embedded controller is based on the low-power dual-core AMD T56N CPU and a discrete-level GPU(AMD Radeon HD 6320), provides one DDR3-1333 SO-DIMM SDRAM up to 4GB and an array of video interface including VGA, DVI and 18-bit single channel LVDS. The T56N APU supports single or dual-independent high resolution displays and has exceptional multimedia capability with hardware decode support for H.264, VC-1, MPEG2, WMV, DivX and Adobe Flash. The LE-380-G comes with a PS/2 Keyboard and Mouse connection, 1 x RS232/422/485 and 5 x RS232, 1 x LPT port, 2 x SATA (3.0 Gbps) and IrDA interface on-board. Networking is provided by the Intel 82583V Gigabit LAN, 6 x USB2.0 ports and HD Audio are also integrated. A Mini-PCI slot and one PCIe mini card socket allows for easily using any wireless card or other add-on cards. Additionally, The operating voltage of LE-380-G supports a full range of 5V to 24V DC that makes it ideal for vehicle computer applications.

The LE-380-G embedded controller is based on the low-power dual-core AMD T56N CPU and a discrete-level GPU(AMD Radeon HD 6320), provides one DDR3-1333 SO-DIMM SDRAM up to 4GB and an array of video interface including VGA, DVI and 18-bit single channel LVDS. The T56N APU supports single or dual-independent high resolution displays and has exceptional multimedia capability with hardware decode support for H.264, VC-1, MPEG2, WMV, DivX and Adobe Flash. The LE-380-G comes with a PS/2 Keyboard and Mouse connection, 1 x RS232/422/485 and 5 x RS232, 1 x LPT port, 2 x SATA (3.0 Gbps) and IrDA interface on-board. Networking is provided by the Intel 82583V Gigabit LAN, 6 x USB2.0 ports and HD Audio are also integrated. A Mini-PCI slot and one PCIe mini card socket allows for easily using any wireless card or other add-on cards. Additionally, The operating voltage of LE-380-G supports a full range of 5V to 24V DC that makes it ideal for vehicle computer applications.

Supplier's Site

Technical Specifications

  Global American, Inc.
Product Category Single Board Computers (SBC)
Product Number 3308610
Product Name LE-380-G 3.5" Embedded Controller with AMD A55E FCH and AMD G-Series T56N Processor (1.6GHz)
Chipset AMD Chipset
Features CompactFlash; Real Clock Timer
Main Memory 4000 MB
Unlock Full Specs
to access all available technical data

Similar Products

Trenton Systems, Inc.
Specs
Processor / CPU Intel Celeron
Computer Bus ISA/EISA; PCI
CPU Speed 2000 MHz
View Details
LS-571 5.25" Embedded Controller with Socket P for Intel Core 2 Duo processor - 3307830 - Global American, Inc.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®
Chipset Intel Chipset
Features CompactFlash; Real Clock Timer
View Details